EN
  • EN
  • DE

SN74AC14QPWRQ1

Part No SN74AC14QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 6CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 1.1V
Logic Level - High 2.2V ~ 3.9V
Max Propagation Delay at V, Max CL 10ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AC14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253241-SN74AC14QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC14QPWRQ1 CAD Model

Description

The SN74AC14QPWRQ1 from Texas Instruments is a high-performance, hex inverter with Schmitt-trigger inputs designed for automotive and other applications requiring robust noise immunity and high-voltage tolerance. This integrated circuit is specifically engineered to operate with a supply voltage ranging from 2V to 5.5V, making it suitable for a variety of digital systems.

Key Features:

  • Device Type: Hex Schmitt-Trigger Inverter
  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 125°C, suitable for harsh automotive environments.
  • Supply Voltage: 2V to 5.5V, accommodating a broad range of logic levels.
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
  • Drive Capability: Capable of driving up to 8 LSTTL loads, providing high flexibility in various applications.
  • Quality: Qualified for automotive applications, ensuring reliability and performance under extreme conditions.
  • ESD Protection: Exceeds 2000-V human-body model (A114-A), providing robust protection against electrostatic discharge.

Applications:

The SN74AC14QPWRQ1 is versatile and can be used in a wide array of applications where signal conditioning is necessary to combat noise and slow edge rates. Typical applications include:

  • Automotive systems
  • Wave shaping and signal processing
  • Communication systems
  • Control systems
  • Logic signal conditioning
  • Glitch-free power-up/power-down circuits

This device comes in a 14-pin TSSOP package and is characterized for operation from -40°C to 125°C, ensuring its reliability in a range of environmental conditions. The SN74AC14QPWRQ1 is a testament to Texas Instruments' commitment to providing high-quality, durable, and reliable components for the automotive industry and beyond.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4935 $51.8175
250+ $0.4049 $101.2250
385+ $0.3923 $151.0355
530+ $0.3796 $201.1880
685+ $0.3670 $251.3950
915+ $0.3290 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess