EN
  • EN
  • DE

SN74AC14PW

Part No SN74AC14PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V ~ 1.1V
Logic Level - High 2.2V ~ 3.9V
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC14
Other Names SN74AC14PWE4,SN74AC14PWE4,TEXTISSN74AC14PW,296-33641-5,SN74AC14PWG4,2156-SN74AC14PW,SN74AC14PW,SN74AC14PWG4
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258154-SN74AC14PW
Ultra Librarian 3D Model Ultra Librarian SN74AC14PW CAD Model

Description

SN74AC14PW Hex Schmitt-Trigger Inverters from Texas Instruments

The SN74AC14PW is a high-performance, hex inverter integrated circuit from Texas Instruments, designed with Schmitt-trigger inputs to provide an exceptional operational stability. This device is part of the 74AC series, known for its robustness and compatibility with a wide range of applications in the electronics industry.

Key Features:

  • Logic Type: Inverter with Schmitt-trigger inputs
  • Number of Circuits: 6
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Output Current: ±24 mA
  • Logic Level - Low: 0.1 V ~ 1.5 V
  • Logic Level - High: 1.5 V ~ 5.5 V

The SN74AC14PW is specifically designed to handle slow input transition rise and fall times, providing a cleaner, more stable output signal. This is particularly useful in applications where noise reduction is critical, such as digital signal processing or data transmission.

Applications:

With its high noise immunity and ability to stabilize signals, the SN74AC14PW is suitable for a variety of applications, including:

  • Waveform shaping
  • Signal conditioning
  • Glitch removal
  • Line driving
  • Logic level conversion

The TSSOP-14 package ensures a compact footprint, making it ideal for space-constrained applications, while the surface mount design allows for easier integration into automated PCB assembly processes.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74AC14PW is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic systems. Whether you are designing consumer electronics, communication devices, or industrial control systems, this IC will provide reliable logic operations under varying conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3298 $51.1190
370+ $0.2707 $100.1590
575+ $0.2622 $150.7650
790+ $0.2537 $200.4230
1,020+ $0.2453 $250.2060
1,365+ $0.2199 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess