EN
  • EN
  • DE

SN74AUC2G06DBVRG4

Part No SN74AUC2G06DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254046-SN74AUC2G06DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G06DBVRG4 CAD Model

Description

The SN74AUC2G06DBVRG4 is a high-performance, dual inverter gate with open-drain outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) logic family, offering a compact, power-efficient solution for a wide range of applications.

Key Features

  • Operating Voltage: The device operates at a very low voltage range of 0.8V to 2.7V, making it ideal for battery-operated and portable applications where power conservation is critical.
  • High-Speed Operation: With a typical tpd of 2.9 ns at 2.3V, the SN74AUC2G06DBVRG4 is designed for high-speed operation, ensuring rapid signal processing for critical tasks.
  • Open-Drain Outputs: The open-drain configuration allows for wired-AND connections and supports voltages up to 3.6V, providing flexibility in interfacing with different logic levels.
  • Low Power Consumption: This device features a low ICC of 0.9 µA max, reducing overall power consumption and extending battery life in portable setups.
  • Compact Package: Available in a small 6-pin SOT-23 package, the SN74AUC2G06DBVRG4 saves valuable board space, which is essential for space-constrained applications.
  • I/O Tolerance: The inputs and open-drain outputs are 3.6V-tolerant, providing compatibility with higher voltage systems and ensuring reliable operation in mixed-voltage environments.

Applications

The SN74AUC2G06DBVRG4 is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy-efficient microcontrollers
  • Logic level translation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AUC2G06DBVRG4 is no exception and is built to meet the high standards expected from a leading semiconductor manufacturer. This ensures that the product will perform consistently across various temperature ranges and in demanding conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess