EN
  • EN
  • DE

SNJ54HC04J

Part No SNJ54HC04J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336234-SNJ54HC04J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC04J CAD Model

Description

The SNJ54HC04J from Texas Instruments is a high-performance, military-grade integrated circuit that features six independent hex inverters. This device is designed to operate over a broad voltage range of 2V to 6V, making it suitable for a wide range of applications, from portable electronics to industrial control systems.

Key Features:

  • Voltage Range: The SNJ54HC04J operates between 2V and 6V, providing flexibility for use in various electronic circuits.
  • High Current: It offers high-current outputs, with the capability to drive up to 5.2 mA at 5V, making it suitable for driving LEDs and other low-power devices directly.
  • Low Power Consumption: The device features low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Schmitt-Trigger Action: The inverters include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.
  • Temperature Range: With a wide operating temperature range of -55°C to 125°C, the SNJ54HC04J is ideal for military and aerospace applications that require reliable operation under extreme conditions.
  • Durable Packaging: The device is available in a ceramic flat package (J package), which offers enhanced durability and performance in harsh environments.

Applications:

The versatility of the SNJ54HC04J allows it to be used in a multitude of applications, including:

  • Logic inversion
  • Signal conditioning
  • Pulse shaping
  • Oscillators
  • High-speed logic circuits

Quality and Reliability:

As with all Texas Instruments products, the SNJ54HC04J is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure performance and reliability, making it a trusted choice for mission-critical systems where failure is not an option.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8299 $67.6598
4+ $27.7579 $111.0316
6+ $26.8904 $161.3424
8+ $26.0230 $208.1840
10+ $25.1556 $251.5560
14+ $22.5533 $315.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess