EN
  • EN
  • DE

SN74AC11D

Part No SN74AC11D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AC11
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253231-SN74AC11D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC11D CAD Model

Description

The SN74AC11D, manufactured by Texas Instruments, is a high-performance, CMOS logic device that features triple 3-input positive-AND gates. This integrated circuit is designed to operate with a wide voltage range, from 2V to 6V, making it suitable for a variety of applications, including battery-operated devices and portable electronics.

Key Features:

  • Logic Type: Triple 3-Input AND Gate
  • Supply Voltage Range: 2V to 6V
  • Output Current: ±24mA
  • Operating Temperature: -40°C to 85°C
  • Package: SOIC-14
  • Propagation Delay Time: 8ns at 5V
  • IC Family: AC
  • Mounting Type: Surface Mount

The SN74AC11D is designed for high-speed performance and can support fast signal propagation with a typical delay time of only 8ns at 5V. This makes it an excellent choice for high-speed computing, signal processing, and other time-sensitive applications.

With its capability to sink or source up to 24mA of output current, this device can drive larger loads than standard CMOS outputs. Its robustness is further enhanced by the operating temperature range of -40°C to 85°C, ensuring reliable performance in challenging environmental conditions.

The compact SOIC-14 package of the SN74AC11D allows for efficient use of board space, which is essential for modern, space-constrained electronic designs. Additionally, the surface-mount configuration of this IC simplifies the assembly process and is compatible with automated pick-and-place equipment.

Whether you're designing consumer electronics, industrial control systems, or communication infrastructure, the SN74AC11D from Texas Instruments provides a reliable and efficient logic solution. Its combination of high speed, wide operating voltage range, and robust output drive capability makes it a versatile component for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2599 $50.6805
470+ $0.2133 $100.2510
730+ $0.2066 $150.8180
1,000+ $0.2000 $200.0000
1,295+ $0.1933 $250.3235
1,735+ $0.1733 $300.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess