The SN74AC04DRG4 is a high-performance, hex inverter integrated circuit from Texas Instruments, designed to deliver robust and reliable logic inversion functions. This advanced chip is a part of the 74AC series, known for its fast switching speeds and compatibility with a wide range of operating voltages.
Key Features
- Logic Type: Hex Inverter - The device contains six independent inverters, providing multiple inversion operations within a single package.
- Operating Voltage: 2 V to 6 V - It supports a broad range of supply voltages, making it versatile for various applications.
- High-Drive Outputs: 24-mA Output Drive at 5 V - Capable of driving high current loads, making it suitable for driving LEDs or other high-current devices.
- Switching Characteristics: Fast propagation delays and transition times ensure quick response to input changes.
- Temperature Range: -40°C to 85°C - The device operates reliably across a wide temperature range, suitable for industrial applications.
Package and Quality
The SN74AC04DRG4 comes in a compact SOIC-14 package, which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit undergoing rigorous testing to guarantee performance and durability.
Applications
With its versatile features, the SN74AC04DRG4 is ideal for a wide array of applications, including:
- Logic level conversion
- Signal processing
- Waveform generation
- Communication systems
- Embedded systems
- Consumer electronics
Environmental Compliance
The SN74AC04DRG4 meets environmental standards, including RoHS compliance, which minimizes the use of hazardous substances in electronic components. This commitment to environmental stewardship ensures that the product is suitable for use in global markets that demand high environmental and safety standards.
Whether you're developing sophisticated electronic systems or looking for a reliable component for general-purpose logic inversion, the SN74AC04DRG4 from Texas Instruments is a solid choice that combines performance, reliability, and environmental responsibility in one package.