EN
  • EN
  • DE

SN74ABTR2245NG4

Part No SN74ABTR2245NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABTR2245
Other Names SN74ABTR2245NE4,SN74ABTR2245NE4
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260034-SN74ABTR2245NG4
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245NG4 CAD Model

Description

The SN74ABTR2245NG4 is a state-of-the-art octal transceiver from Texas Instruments, designed to ensure high-speed bidirectional communication between data buses. This integrated circuit offers an optimal solution for voltage translation and buffering in a wide array of applications, including computing, networking, and industrial systems.

Key Features

  • Interface Type: The device features a bidirectional transceiver interface that supports the ABT signal level.
  • Logic Family: It belongs to the ABT family of logic devices, known for their high drive and fast switching characteristics.
  • Number of Channels: The product includes 8 channels, allowing for the simultaneous transmission and reception of data across multiple paths.
  • Directional Control: Directional control is managed by output-enable (OE) and direction (DIR) inputs, providing flexible control over the data flow.
  • Operating Voltage: The operating voltage range is from 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • Package: The SN74ABTR2245NG4 is housed in a 20-pin PDIP (Plastic Dual-In-line Package) for easy integration into a variety of circuit designs.

Performance and Durability

This transceiver is designed for robust performance in challenging environments. It features a wide operating temperature range and protection against damage due to electrostatic discharge (ESD). The SN74ABTR2245NG4 is also characterized for operation from -40°C to 85°C, ensuring reliability across diverse operating conditions.

Applications

The versatility of the SN74ABTR2245NG4 makes it ideal for use in:

  • Telecommunications equipment
  • Computers and computer peripherals
  • Data storage devices
  • Networking hardware such as routers and switches
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the SN74ABTR2245NG4. Detailed documentation, including datasheets and application notes, is readily available to assist in the integration and use of this transceiver in your projects.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess