EN
  • EN
  • DE

SN74ABTR2245DBRE4

Part No SN74ABTR2245DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABTR2245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260038-SN74ABTR2245DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245DBRE4 CAD Model

Description

The SN74ABTR2245DBRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a 20-pin, non-inverting bus transceiver with 3-state outputs, belonging to the ABT family of products known for their advanced bicmos technology.

Key Features:

  • Interface Type: The SN74ABTR2245DBRE4 is designed with a dual-directional interface, allowing for bidirectional communication between data buses.
  • Logic Type: This device operates as a non-inverting bus transceiver, ensuring that the logic level present at the input is the same as the output.
  • Output Type: It features 3-state outputs, which include a high-impedance state, in addition to the conventional logic high and low states, offering greater control over output connections.
  • Pin Count: The package includes 20 pins, which are used for data input/output, control functions, power supply, and grounding.
  • Supply Voltage: It operates over a broad supply voltage range, typically from 4.5V to 5.5V, making it compatible with most 5V logic systems.
  • Data Rate: The device supports high-speed data transfer, which is essential for applications requiring rapid communication between digital systems.
  • Operating Temperature: The SN74ABTR2245DBRE4 is designed to operate within a wide temperature range, ensuring reliability across various environmental conditions.

Applications:

The SN74ABTR2245DBRE4 is ideally suited for a range of applications that require high-speed data transfer and bidirectional communication between buses. These applications include, but are not limited to, data communication, telecommunication systems, and complex computing systems where efficient data handling is crucial.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ABTR2245DBRE4 is built to meet high standards, ensuring consistent performance and longevity in your electronic projects and commercial products.

For detailed technical specifications, application guidance, and support resources, please refer to the official Texas Instruments product datasheet and resources.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess