EN
  • EN
  • DE

SN74ABTH25245DW

Part No SN74ABTH25245DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 25-W OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74ABTH25245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253208-SN74ABTH25245DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTH25245DW CAD Model

Description

Product Overview: SN74ABTH25245DW

The SN74ABTH25245DW from Texas Instruments is a state-of-the-art octal bus transceiver and interface device designed for asynchronous communication between data buses. This product is an essential component for high-speed bidirectional communication in complex digital systems.

Key Features

  • Technology: The device incorporates ABT (Advanced BiCMOS Technology), which offers high drive and low power consumption.
  • Bus Compatibility: It is designed to be used with 3.3V or 5V data buses, providing great versatility for various system voltages.
  • Speed: The SN74ABTH25245DW is capable of operating at high speeds, making it suitable for systems that require fast data transfer rates.
  • Drive Capacity: This transceiver can drive up to -32 mA in high-level output current and 64 mA in low-level output current, ensuring reliable data transmission even with heavy loads.
  • Pin Configuration: Housed in a wide-body SOIC-24 package, it offers a compact footprint while still maintaining ease of integration into PCB designs.

Applications

The SN74ABTH25245DW is ideal for a wide range of applications, including:

  • Server and telecom infrastructure
  • Data storage and networking equipment
  • Industrial control systems
  • High-speed data acquisition and processing units

Performance and Quality

Texas Instruments is known for its commitment to delivering high-quality and reliable components. The SN74ABTH25245DW is no exception, with its robust design ensuring long-term performance. It also features multiple ground pins for reduced noise and improved signal integrity.

Environmental Compliance

The SN74ABTH25245DW complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for manufacturers looking to create green products.

With its combination of high-speed data transfer, reliability, and compatibility with various bus voltages, the SN74ABTH25245DW from Texas Instruments is an excellent choice for designers seeking a high-performance bus transceiver for their digital systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9083 $53.1747
21+ $4.8478 $101.8038
32+ $4.6963 $150.2816
45+ $4.5448 $204.5160
57+ $4.3934 $250.4238
77+ $3.9389 $303.2953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,844 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess