EN
  • EN
  • DE

SN74ABTH245DGVRG4

Part No SN74ABTH245DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74ABTH245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260052-SN74ABTH245DGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABTH245DGVRG4 CAD Model

Description

Product Overview: SN74ABTH245DGVRG4

The SN74ABTH245DGVRG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. It belongs to the ABT family, which is renowned for its advanced bicmos technology, and is optimized for use in systems that require high-speed signal propagation with low power consumption.

Key Features

  • Technology: The device incorporates BiCMOS technology which offers a blend of high speed and low power consumption, making it suitable for interfacing with a wide range of bus configurations.
  • Voltage Range: It operates within a voltage range of 4.5V to 5.5V, providing a robust power supply tolerance for various applications.
  • Bus Compatibility: This transceiver is compatible with both TTL and CMOS levels, ensuring versatility in integrating with different system architectures.
  • Drive Capability: It features high-drive outputs (-32 mA IOH, 64 mA IOL) to handle the demands of high-capacity data buses.
  • Direction Control: The direction of data flow is managed by direction-control (DIR) inputs, while output-enable (OE) inputs can disable the device's outputs to allow passive bus management.
  • Package: The device comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix, which is conducive for space-constrained applications.

Applications

The SN74ABTH245DGVRG4 is ideal for a variety of applications that require reliable and efficient data transfer between systems. These include:

  • Telecommunications
  • Networking equipment
  • Computers and computer peripherals
  • Industrial control systems
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABTH245DGVRG4 is no exception. Each device undergoes rigorous testing to ensure high reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess