EN
  • EN
  • DE

MAX4514CSA-TG068

Part No MAX4514CSA-TG068
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311664-MAX4514CSA-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4514CSA-TG068 CAD Model

Description

The MAX4514CSA-TG068 is a high-performance, low-voltage, single-pole/single-throw (SPST), analog switch from Maxim Integrated. Designed with precision and reliability in mind, this component is ideal for a variety of applications where efficient signal routing is required, including data acquisition systems, communication devices, and portable consumer electronics.

Key Features

  • Low Voltage Operation: The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, providing designers with flexibility in various circuit configurations.
  • Low On-Resistance: With a typical on-resistance of only 100Ω, the MAX4514CSA-TG068 ensures minimal signal distortion and power loss, making it suitable for high-fidelity audio and precise data signal applications.
  • High Off-Isolation: The switch features high off-isolation of -83dB at 1MHz, which helps in reducing crosstalk between channels when the switch is in the off state.
  • Fast Switching Speeds: The device boasts fast switching times (tON of 175ns and tOFF of 145ns), which is essential for applications that require rapid signal routing.
  • Low Power Consumption: The MAX4514CSA-TG068 is optimized for low power consumption, making it an excellent choice for battery-powered devices.
  • ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection, which increases the robustness of the final application against environmental stresses.

Applications

The versatility of the MAX4514CSA-TG068 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Battery-Operated Devices
  • Test Equipment
  • Portable Instrumentation

Package and Quality

The MAX4514CSA-TG068 is offered in a compact SOP-8 package, which is ideal for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is a testament to their dedication to providing reliable and durable components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess