EN
  • EN
  • DE

SN74ABTH16245DL

Part No SN74ABTH16245DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer Texas Instruments
Series 74ABTH
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74ABTH16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4126-5-NDR, -296-4126-5, 296-4126-5, -296-4126-5-ND, -SN74ABTH16245DL-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934495-SN74ABTH16245DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16245DL CAD Model

Description

SN74ABTH16245DL - 16-Bit Bus Transceivers with 3-State Outputs

The SN74ABTH16245DL from Texas Instruments is a high-performance, 16-bit bus transceiver designed to provide bidirectional communication between data buses. The device facilitates the transfer of data from a 16-bit source bus to a 16-bit destination bus, ensuring seamless data flow in complex digital systems. This integrated circuit is an essential component for applications that require high-speed data transfer and interfacing between different bus standards.

Key Features:

  • Technology: The device is built upon Texas Instruments' ABT (Advanced BiCMOS Technology), which combines the high-speed performance of bipolar transistors with the power-saving features of CMOS technology, resulting in fast switching speeds and reduced power consumption.
  • Wide Bus Compatibility: The SN74ABTH16245DL is capable of interfacing with 5-V TTL and 3.3-V CMOS logic levels, making it versatile for use in mixed-voltage environments and facilitating easy integration with various digital systems.
  • 3-State Outputs: It features 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to share the same bus without interference.
  • Live Insertion and Extraction: The device supports live insertion and extraction, minimizing glitches on the data bus lines during hot plugging, which is crucial for maintaining data integrity in systems that require maintenance or upgrades without powering down.
  • Flow-Through Architecture: The SN74ABTH16245DL has a flow-through pinout arrangement that facilitates easy PCB layout by placing the data inputs near the source bus and the outputs near the destination bus, thus reducing the need for additional signal routing.
  • Package: Housed in a DL package, it offers a compact footprint for space-constrained applications while providing robustness for industrial-grade products.

Applications:

The SN74ABTH16245DL is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Data acquisition systems
  • High-speed data processing
  • Server and computer motherboards

With its combination of speed, power efficiency, and design flexibility, the SN74ABTH16245DL is an ideal solution for designers looking to improve data bus communications in their next-generation digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9037 $57.1110
65+ $1.5621 $101.5365
100+ $1.5132 $151.3200
140+ $1.4644 $205.0160
180+ $1.4156 $254.8080
240+ $1.2692 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess