Product Overview: SN74ABTH16245DGGR
The SN74ABTH16245DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 16-bit bus transceiver with 3-state outputs and belongs to the ABT family, which is known for its high drive and low input capacitance.
Key Features
- Technology: BiCMOS technology which combines the advantages of both CMOS and bipolar transistors to deliver high speed and low power consumption.
- Voltage Range: Operates at a nominal voltage of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
- Bus Transceiver: Features 16-bit bidirectional data flow, allowing for efficient data exchange between buses.
- 3-State Outputs: Includes outputs that can be put in a high impedance state, thereby allowing multiple devices to share a common data bus.
- Drive Capability: Capable of driving heavily loaded buses with up to 64 mA of drive strength.
- Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint and reduced board space.
Applications
The SN74ABTH16245DGGR is versatile and can be used in a broad range of applications, including:
- Bus interface or signal buffering for CPUs, microcontrollers, or memory devices in computers and servers.
- Data communication in telecom and networking equipment.
- Signal conversion and voltage translation in mixed-voltage systems.
Quality and Reliability
Texas Instruments is committed to maintaining the highest quality standards. The SN74ABTH16245DGGR is no exception and is built to offer reliable performance in demanding environments. It is characterized for operation from -40°C to +85°C, ensuring robustness across a wide temperature range.
Ordering Information
The product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their support team.