EN
  • EN
  • DE

SN74ABT8952DLRG4

Part No SN74ABT8952DLRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TESST DEVICE 28-SSOP / Scan Test Device with Registered Bus Transceiver IC 28-BSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8952
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256283-SN74ABT8952DLRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8952DLRG4 CAD Model

Description

Introducing the SN74ABT8952DLRG4 from Texas Instruments

The SN74ABT8952DLRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced chip is part of the ABT family, known for its BiCMOS technology which combines the strengths of both Bipolar and CMOS transistors to deliver exceptional performance. The SN74ABT8952DLRG4 is specifically crafted to cater to the needs of high-speed digital systems, offering a robust set of features that make it an ideal choice for a wide range of applications.

Key Features:

  • Technology: The device employs BiCMOS technology, providing a perfect balance between high-speed operation and low power consumption.
  • Logic Type: The SN74ABT8952DLRG4 is designed as a 10-bit bus transceiver with 3-state outputs, allowing for bidirectional communication between data buses.
  • Voltage Range: It operates at a nominal voltage of 5V, with a range that accommodates various system requirements.
  • Drive Capability: The outputs can sink 48mA and source 24mA, offering strong signal driving capabilities for connected devices.
  • Package: Encased in a 48-pin SSOP (Shrink Small Outline Package), it is optimized for reduced space on PCBs (Printed Circuit Boards).
  • Operating Temperature: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the SN74ABT8952DLRG4 makes it suitable for a diverse array of applications. It is commonly used in:

  • Data communication and networking equipment
  • High-speed data acquisition and processing systems
  • Server and enterprise solutions
  • Industrial control and automation
  • Telecommunication infrastructure

With its robust design and advanced technology, the SN74ABT8952DLRG4 from Texas Instruments stands out as a reliable component for designers and engineers looking to enhance the performance and efficiency of their digital systems. This product represents TI's commitment to providing high-quality, innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess