EN
  • EN
  • DE

SESDONCAN1LT1G

Part No SESDONCAN1LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Min)
Voltage - Breakdown (Min) 26.2V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SESDONCAN1
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 665066-SESDONCAN1LT1G
Ultra Librarian 3D Model Ultra Librarian SESDONCAN1LT1G CAD Model

Description

The SESDONCAN1LT1G from ON Semiconductor is a cutting-edge Schottky Barrier Diode designed to offer high-speed switching performance with low forward voltage drop. This component is ideal for a range of applications, including high-frequency rectification and freewheeling in power supplies, inverters, and as a polarity protection diode.

Key Features

  • Low Forward Voltage Drop: The SESDONCAN1LT1G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its robust design, the diode can handle high current, making it suitable for heavy-duty applications.
  • Fast Switching Speed: The fast switching speed of this diode makes it an excellent choice for high-frequency applications, ensuring minimal switching losses.
  • Low Power Loss: High efficiency is one of the key benefits of this diode, attributable to its low power loss characteristics.
  • Surface Mount Package: The SESDONCAN1LT1G comes in a compact SOD-123 surface mount package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.

Applications

  • DC-DC converters
  • Power supply modules
  • Automotive applications
  • Reverse polarity protection circuits
  • Portable devices and battery-powered gadgets

Environmental and Quality Certifications

ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The SESDONCAN1LT1G complies with various industry certifications, ensuring that it can be used in a wide range of products without concerns for environmental or regulatory compliance.

Conclusion

The SESDONCAN1LT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether it's for power management, protection, or high-speed switching, this Schottky Barrier Diode is an excellent choice for designers looking to optimize their electronic circuits. Its small footprint and high-efficiency characteristics make it a versatile component in the electronics industry.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3419 $51.2850
315+ $0.3199 $100.7685
490+ $0.3089 $151.3610
700+ $0.2868 $200.7600
910+ $0.2758 $250.9780
1,135+ $0.2647 $300.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess