EN
  • EN
  • DE

SN74ABT861DWRG4

Part No SN74ABT861DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT861
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260132-SN74ABT861DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT861DWRG4 CAD Model

Description

Product Overview: SN74ABT861DWRG4

The SN74ABT861DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of modern digital systems. This device is a 10-bit bus transceiver with 3-state outputs, belonging to the ABT family of products known for their advanced BiCMOS technology.

Key Features

  • BiCMOS Technology: The SN74ABT861DWRG4 leverages BiCMOS technology, which combines the benefits of both Bipolar and CMOS transistors to deliver high speed, low power consumption, and improved noise margins.
  • 10-Bit Bus Transceiver: This integrated circuit provides a 10-bit interface for bidirectional communication between data buses, making it ideal for multiplexed data transmission.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for multiple devices to connect to a data bus without interference, an essential feature for bus-oriented systems.
  • Wide Operating Range: The SN74ABT861DWRG4 is designed to operate over a broad voltage range, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.

Applications

  • Data communication in servers and networking equipment
  • Signal buffering and bus isolation in complex digital systems
  • Interface bridging in multi-voltage environments
  • Memory address driving in computing applications

Product Specifications

The SN74ABT861DWRG4 comes in a wide-body SOIC (DW) package, ensuring robustness and ease of soldering on printed circuit boards. It supports a wide temperature range, making it suitable for industrial applications. The device operates efficiently with a 5V supply voltage, which is common in digital logic circuits.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT861DWRG4 is no exception, adhering to stringent industry standards for performance and longevity. Customers can rely on this product for their critical applications where consistent operation is paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2775 $50.1050
54+ $1.8688 $100.9152
83+ $1.8104 $150.2632
115+ $1.7520 $201.4800
148+ $1.6936 $250.6528
198+ $1.5184 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess