EN
  • EN
  • DE

SN74ABT841ANSRE4

Part No SN74ABT841ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 10BIT BUS-INTFC D 3ST 24SO / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.1ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT841
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257443-SN74ABT841ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT841ANSRE4 CAD Model

Description

Product Overview: SN74ABT841ANSRE4

The SN74ABT841ANSRE4 is a high-performance integrated circuit from Texas Instruments, designed to offer a reliable solution for digital systems requiring data storage and retrieval. This device is a 10-bit bus-interface flip-flop with 3-state outputs, making it an excellent choice for applications requiring interfacing with high-speed buses or data paths.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for modern digital applications that require quick data processing and minimal latency.
  • 10-Bit Bus Interface: The SN74ABT841ANSRE4 features a 10-bit wide interface, allowing for the transfer of multiple bits of data simultaneously, thereby improving overall data throughput.
  • 3-State Outputs: The 3-state outputs enable the device to either drive the bus, receive from the bus, or be in a high-impedance state, thus allowing for better control over bus contention and signal integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the device consumes low power, which is crucial for battery-powered or energy-sensitive applications.

Applications

The SN74ABT841ANSRE4 is versatile and can be used in a variety of applications, including:

  • Data storage systems
  • Communication systems
  • Computers and computer peripherals
  • Networking equipment
  • Industrial control systems

Product Specifications

The SN74ABT841ANSRE4 is built to meet rigorous industry standards and specifications:

  • Logic Family: ABT
  • Logic Type: Flip Flop
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Mounting Type: Surface Mount
  • Package / Case: SOP (Small Outline Package)
  • Operating Temperature: Specified by the manufacturer for reliable performance under varying conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT841ANSRE4 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. For detailed quality and reliability reports, customers are encouraged to refer to the official Texas Instruments documentation.

Whether you're designing a new system or upgrading an existing one, the SN74ABT841ANSRE4 from Texas Instruments offers the performance and features necessary to meet the needs of your digital data management tasks.

You May Also Be Interested in

Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess