The QTLP670COTR is a surface-mount, high-intensity orange LED manufactured by ON Semiconductor (formerly Fairchild). It is designed for applications requiring a bright and easily visible light source in a compact package. This LED utilizes an aluminum indium gallium phosphide (AlInGaP) dice, which contributes to its high efficiency and long lifespan.
Applications
- Backlighting for LCDs, switches, and displays
- Indicator lights in consumer electronics
- Automotive lighting applications (e.g., dashboard indicators)
- Panel indicators
- General illumination
Features
- High luminous intensity
- Surface mount package (SMD) for easy assembly
- Orange color emission
- AlInGaP dice technology
- Wide viewing angle
- RoHS compliant
Benefits
- Provides a bright and easily visible orange light source
- Simplifies assembly with its surface-mount design
- Offers long-term reliability and performance
- Suitable for a variety of applications due to its wide viewing angle
- Environmentally friendly due to RoHS compliance
Additional Details
The QTLP670COTR features a typical forward voltage of around 2.0 volts and a forward current of approximately 20mA. The luminous intensity is typically between 45 and 180 mcd (millicandelas), depending on the specific binning. The viewing angle is generally around 140 degrees, allowing for wide dispersion of the light. The operating temperature range is typically between -40°C and +85°C. The package is a small outline transistor (SMT) package, making it suitable for automated assembly processes. The AlInGaP material ensures a stable and consistent light output over a wide range of operating conditions. Its compact size and high brightness make it a versatile choice for various indicator and backlighting applications. It is commonly used where a clear, bright, and reliable orange light source is needed in a small form factor.