Product Overview: SN74ABT841ADWR from Texas Instruments
The SN74ABT841ADWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it is fabricated using a combination of Bipolar and CMOS transistors to achieve superior speed and output drive capabilities while maintaining low power consumption.
Key Features:
- Device Type: 10-bit bus interface register with 3-state outputs.
- Logic Family: ABT - Advanced BiCMOS Technology.
- Package: The component is housed in a 24-pin SOP (Small Outline Package) with a wide body, indicated by the 'DW' suffix in its part number, making it suitable for surface-mount technology (SMT).
- Operating Voltage: Designed to operate at 4.5V to 5.5V, which is typical for 5V digital logic circuits.
- Speed: Fast propagation delays and output transition times, which are critical for high-speed data processing applications.
- I/O Capability: The device features three-state outputs which allow for bus-oriented applications, providing high-impedance states when necessary to prevent bus contention.
- Logic Level: TTL-compatible input logic levels, allowing for easy integration with other TTL logic devices.
Applications:
The SN74ABT841ADWR is versatile and can be used in a variety of applications that require high-speed data storage and transfer. It is commonly found in:
- Communication systems
- Data acquisition systems
- Microprocessor or microcontroller-based systems
- Computers and computer peripherals
- Networking equipment
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74ABT841ADWR is no exception. The device is rigorously tested to ensure high reliability and performance under varying conditions. Furthermore, it is RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.
Whether you're designing a complex digital system or simply need a reliable bus interface register, the SN74ABT841ADWR offers the performance and quality that engineers and designers have come to expect from Texas Instruments.