EN
  • EN
  • DE

SN74ABT833NT

Part No SN74ABT833NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT833
Other Names SN74ABT833NTE4,-SN74ABT833NTE4R,-296-4099-5,296-4099-5,SN74ABT833NTE4,-296-4099-5,-SN74ABT833NTE4,2156-SN74ABT833NT-TI,TEXTISSN74ABT833NT,-SN74ABT833NTR
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260066-SN74ABT833NT
Ultra Librarian 3D Model Ultra Librarian SN74ABT833NT CAD Model

Description

Product Overview: SN74ABT833NT from Texas Instruments

The SN74ABT833NT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This particular product is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the best of Bipolar and CMOS transistors to deliver exceptional speed and output drive capabilities.

Key Features

  • Technology: The SN74ABT833NT is built on the Advanced BiCMOS Technology (ABT), which provides the high-speed operation of Bipolar with the low power consumption of CMOS.
  • Logic Type: It is a 9-bit bus transceiver with 3-state outputs, making it suitable for bidirectional communication between data buses.
  • Package: This device comes in a PDIP (Plastic Dual-In-Line Package) with 24 pins, ensuring easy integration into a wide range of electronic systems.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is typical for many logic devices, allowing compatibility with standard digital systems.
  • Performance: The SN74ABT833NT boasts fast propagation delays and output transition times, which are critical for high-speed data transfer and processing.
  • Output Capability: It features 3-state outputs, which can be set to high impedance, allowing for multiple devices to share a common data bus without interference.

Applications

The SN74ABT833NT is designed for multiplexed data transmission between data buses in a variety of digital systems. Its high-speed and robust output drive make it an excellent choice for:

  • Bus interface in microprocessor/microcontroller systems
  • Memory switching in servers and computers
  • Communication systems where bidirectional data flow is required
  • Peripheral driving in complex digital systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ABT833NT is no exception and is backed by rigorous testing and Texas Instruments' support. Engineers and designers can rely on this device for consistent performance and durability in their electronic designs.

In conclusion, the SN74ABT833NT from Texas Instruments is a versatile, high-speed bus transceiver that offers significant advantages in terms of speed, power efficiency, and functionality, making it an ideal choice for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess