EN
  • EN
  • DE

SN74ABT7820-20PN

Part No SN74ABT7820-20PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 512X18X2 BI-DIR MEM 80-LQFP / Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 13.5ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 50MHz
Access Time 13.5ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ABT7820
Other Names 296-4083,2156-SN74ABT7820-20PN-TI,-SN74ABT7820-20PNR,TEXTISSN74ABT7820-20PN,1O7820-20PNG4,296-4083R,-296-4083,1O7820-20PNG4,-296-4083
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1258919-SN74ABT7820-20PN
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-20PN CAD Model

Description

The SN74ABT7820-20PN is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device falls under the category of digital signal processors and is part of the ABT series, known for its advanced bi-directional transceivers designed to ensure high-speed, low-power data transmission.

With a 20-bit bus interface, the SN74ABT7820-20PN is optimized for efficient data flow and is capable of handling a wide range of digital signals. The device operates at a nominal voltage of 5V, making it compatible with many standard digital systems. Its robust design ensures that it can work reliably in a variety of conditions, making it an excellent choice for complex electronic systems that require dependable performance.

Key features of the SN74ABT7820-20PN include its fast data transfer rates and low power consumption. The device is designed with the industry-standard footprint, which allows for easy integration into existing designs without the need for significant board modifications. Additionally, it comes in a 64-pin plastic dip package, ensuring durability and ease of handling during the manufacturing process.

The SN74ABT7820-20PN is suitable for a broad array of applications, including telecommunications, computing, industrial control systems, and data acquisition systems. Its reliability and speed make it an ideal choice for high-speed data exchange and signal processing tasks that require precise timing and synchronization.

For engineers and designers looking for a reliable and efficient solution for their digital communication needs, the SN74ABT7820-20PN from Texas Instruments stands out as a robust option that combines performance with the quality assurance of a trusted brand.

Overall, the SN74ABT7820-20PN is a testament to Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of digital technology and enable sophisticated electronic systems to operate at their full potential.

You May Also Be Interested in

NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Texas Instruments
512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO MEMORY 56-SSOP
Need more? Email Us
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Renesas Electronics America
IC FIFO SYNC II 3.3V 80-TQFP / Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-TQFP (14x14)
Lowest to $103.6518
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess