EN
  • EN
  • DE

TWL6040A2ZQZR

Part No TWL6040A2ZQZR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH LP 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Number of ADCs / DACs 2 / 4
Analog Supply Voltage 2.1V
Digital Supply Voltage 1.8V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 144435-TWL6040A2ZQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL6040A2ZQZR CAD Model

Description

The TWL6040A2ZQZR is a cutting-edge audio solution from Texas Instruments, designed to deliver high-quality sound for a wide range of applications. This integrated circuit is part of Texas Instruments' extensive audio product line, which is renowned for its performance, efficiency, and reliability.

Key Features

  • High-Quality Audio Processing: The TWL6040A2ZQZR is equipped with advanced audio processing capabilities, ensuring crystal-clear sound reproduction for an immersive audio experience.
  • Multi-Channel Support: This product supports multiple audio channels, making it an ideal choice for complex audio systems that require simultaneous processing of several audio streams.
  • Low Power Consumption: Designed with power efficiency in mind, the TWL6040A2ZQZR helps to extend the battery life of portable devices, making it especially suitable for mobile applications.
  • Flexible Integration: Its compact and versatile design allows for easy integration into a variety of electronic devices, from smartphones to home entertainment systems.
  • Robust Connectivity: The device includes a range of connectivity options to interface with other components within a system, ensuring seamless communication and data transfer.

Applications

The TWL6040A2ZQZR is a perfect fit for a broad spectrum of audio applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TWL6040A2ZQZR is manufactured to meet the highest industry standards, ensuring reliability and performance for the most demanding applications. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the TWL6040A2ZQZR into your project a smooth and straightforward process.

Whether you're developing a new audio device or upgrading an existing system, the TWL6040A2ZQZR from Texas Instruments offers the features, quality, and support you need to succeed.

You May Also Be Interested in

ams
Lowest to $3.2271
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7758 $102.7046
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess