EN
  • EN
  • DE

SN74ABT7819A-12PH

Part No SN74ABT7819A-12PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 80MHz 9ns 80-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 80MHz
Access Time 9ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258912-SN74ABT7819A-12PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819A-12PH CAD Model

Description

The SN74ABT7819A-12PH is a high-performance integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This particular product is designed to cater to the demanding requirements of modern digital systems, providing an efficient and reliable solution for data storage and retrieval.

Key Features

  • High-Speed Data Transfer: The SN74ABT7819A-12PH boasts a fast data access time, making it suitable for applications requiring quick data processing and high-speed communication.
  • Large Storage Capacity: With its substantial memory storage capabilities, this IC is ideal for systems that need to handle large amounts of data without compromising on performance.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74ABT7819A-12PH helps reduce overall power usage, making it an excellent choice for energy-sensitive applications.
  • Wide Operating Temperature Range: This product is built to withstand a broad range of temperature conditions, ensuring reliability and stability across various environments.
  • Durable Packaging: Encased in a robust 64-Pin Plastic J-Leaded Chip Carrier (PLCC), the SN74ABT7819A-12PH is protected against physical stress and environmental factors.

Applications

The versatility of the SN74ABT7819A-12PH makes it suitable for a wide array of applications, including:

  • High-speed data processing systems
  • Telecommunications equipment
  • Server and networking infrastructure
  • Industrial control systems
  • Automotive electronics

Technical Specifications

Parameter Value
Memory Type SRAM
Memory Size 18Mb
Access Time 12ns
Operating Voltage 4.5V - 5.5V
Operating Temperature -40°C to +85°C
Package / Case 64-PLCC

The SN74ABT7819A-12PH from Texas Instruments represents a blend of performance, durability, and efficiency, making it an excellent choice for designers and engineers looking to enhance their digital systems.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess