EN
  • EN
  • DE

SN74ABT657ANSRE4

Part No SN74ABT657ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT657
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260119-SN74ABT657ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT657ANSRE4 CAD Model

Description

The SN74ABT657ANSRE4 is a high-performance integrated circuit developed by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This particular product is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it is built using a combination of Bipolar and CMOS transistors to achieve superior performance characteristics.

Key Features

  • Interface Type: The device is designed with a Bus Interface, making it suitable for data bus buffering and bidirectional data communication.
  • Logic Type: It is a Transceiver with Non-Inverting logic, ensuring reliable data transmission with consistent logic levels.
  • Number of Channels: It comes equipped with 8 channels, providing a substantial data path for multiple signals to be processed simultaneously.
  • Supply Voltage Range: The SN74ABT657ANSRE4 operates at a supply voltage range of 4.5V to 5.5V, compatible with typical 5V logic systems.
  • Operating Temperature Range: This device is robust and can operate within a temperature range of -40°C to 85°C, making it suitable for a variety of industrial applications.

Applications

The versatility of the SN74ABT657ANSRE4 makes it ideal for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Bus Management
  • Server and Networking Equipment
  • Embedded Systems

Quality and Reliability

As with all Texas Instruments products, the SN74ABT657ANSRE4 is manufactured to the highest standards of quality. It is available in a 24-pin SOP (Small Outline Package), which provides a compact footprint while maintaining excellent thermal and electrical performance. The device also features built-in ESD (Electrostatic Discharge) protection, safeguarding it against unexpected voltage spikes that could otherwise damage the integrated circuit.

Conclusion

Overall, the SN74ABT657ANSRE4 from Texas Instruments is a testament to the company's dedication to providing advanced solutions for digital logic applications. Its combination of high-speed, low-power consumption, and robustness makes it an excellent choice for designers and engineers looking to integrate reliable data transceivers into their systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess