EN
  • EN
  • DE

SN74ABT657ANSR

Part No SN74ABT657ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT657
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260118-SN74ABT657ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT657ANSR CAD Model

Description

Product Overview: SN74ABT657ANSR

The SN74ABT657ANSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a part of the ABT family, which is known for its advanced biCMOS technology, combining the high speed of bipolar with the low power consumption of CMOS.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT657ANSR features eight bidirectional data lines that allow for efficient data transfer in both directions, making it ideal for communication between data buses.
  • Non-Inverting Buffers: The transceiver has non-inverting buffers, which maintain the integrity of the data being transferred without altering its logic state.
  • Bus-Hold Data Inputs: The device comes with bus-hold circuitry on its inputs, which helps to eliminate the need for external pull-up or pull-down resistors, thus simplifying board design and reducing component count.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a data bus without interference.
  • Power-Off Protection: Inputs and outputs include power-off protection, ensuring that the device remains undamaged if powered down while inputs are active.

Applications

The versatility of the SN74ABT657ANSR makes it suitable for a wide range of applications, particularly in systems where high-speed bidirectional communication is essential. Common applications include:

  • Data bus transceivers for microprocessor or microcontroller-based systems.
  • Memory swapping in servers and workstations.
  • Peripheral data transfer in computing and telecommunications.
  • Interface translation in multivoltage systems.

Technical Specifications

Some of the technical specifications of the SN74ABT657ANSR include:

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOP (Small Outline Package)
  • RoHS Compliant: Yes

In conclusion, the SN74ABT657ANSR from Texas Instruments is a robust and reliable solution for high-speed bidirectional data transfer. Its advanced features and technical specifications make it a top choice for designers and engineers looking for a transceiver that can meet the demands of modern digital communication systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess