EN
  • EN
  • DE

SN74ABT651NSRE4

Part No SN74ABT651NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 24SO / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT651
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260139-SN74ABT651NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT651NSRE4 CAD Model

Description

SN74ABT651NSRE4 - Texas Instruments

The SN74ABT651NSRE4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of the modern digital systems. This device is a part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar circuits with the power-saving features of CMOS technology.

Key Features

  • Interface Type: Transceiver, Non-Inverting
  • Logic Family: ABT
  • Logic Type: CMOS
  • Number of Pins: 24
  • Number of Channels: 8
  • Data Rate: High-speed
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

The SN74ABT651NSRE4 provides eight bidirectional data paths along with three-state outputs, which makes it ideal for interfacing between different voltage domains in a system. The device also includes two separate control inputs for the data direction and output enable functionalities. This versatility ensures that the SN74ABT651NSRE4 can be used in a wide range of applications, from data bus interfacing to signal buffering.

One of the remarkable features of this transceiver is its ability to operate at a high data rate, which is crucial for applications that require fast data transfer, such as high-speed communication ports, memory interfaces, and data acquisition systems. The robust design of the SN74ABT651NSRE4 ensures that it can withstand the harsh conditions of industrial environments, with an operating temperature range of -40°C to 85°C.

For designers and engineers looking for a reliable and efficient solution for their digital interfacing needs, the SN74ABT651NSRE4 from Texas Instruments stands out as a smart choice. Its advanced technology, combined with high-speed data handling capabilities and the trusted quality of Texas Instruments, makes it an essential component for high-performance digital systems.

Whether you're designing a new system or upgrading an existing one, the SN74ABT651NSRE4 offers the functionality, reliability, and performance needed to meet the challenges of today's digital world.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess