EN
  • EN
  • DE

DM54H30J

Part No DM54H30J
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021696-DM54H30J
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54H30J CAD Model

Description

The DM54H30J is an 8-input NAND gate manufactured by National Semiconductor (now Texas Instruments) as part of their 54H series. The device performs the logical NAND operation on its eight inputs, providing a low output only when all inputs are high. This makes it useful for a variety of digital logic applications.

Applications

  • Address decoding in memory systems.
  • Implementing complex logic functions.
  • Control logic for enabling or disabling signals.
  • Data selection and multiplexing.
  • Comparator circuits.

Features

  • 8-Input NAND Gate: Provides a single gate with eight inputs for performing the NAND operation.
  • TTL Logic: Compatible with standard TTL logic levels.
  • High Fan-Out: Capable of driving multiple loads.
  • DIP Package: Available in a through-hole DIP (Dual In-line Package) for ease of use with breadboards and prototyping.
  • High Speed: Offers relatively fast switching speeds.
  • Wide Operating Temperature Range: Suitable for use in a range of environments.

Benefits

  • Simplified Logic Design: Reduces the number of components needed to implement complex logic.
  • Efficient Address Decoding: Ideal for address decoding in memory and peripheral selection.
  • Versatile Functionality: Can be adapted to a wide range of digital logic applications.
  • Easy Integration: TTL compatibility simplifies integration into existing systems.
  • Robust Performance: Offers reliable operation in a variety of conditions.

Additional Details

The DM54H30J operates on a 5V power supply. Proper decoupling capacitors are recommended for stable operation. The output is low only when all eight inputs are high; otherwise, the output is high. Refer to the manufacturer's datasheet for detailed specifications, application notes, and timing diagrams.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess