EN
  • EN
  • DE

SN74ABT646PWR

Part No SN74ABT646PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74ABT646
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253175-SN74ABT646PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT646PWR CAD Model

Description

The SN74ABT646PWR from Texas Instruments is a high-performance, octal bus transceiver and register designed to facilitate bidirectional communication between two buses. The device integrates D-type flip-flops and control circuitry to provide multiplexed transmission of data directly from the input bus or from the internal storage registers.

Key Features

  • Interface Type: Bi-Directional
  • Number of Channels: 8
  • Operation Mode: 2-Port
  • Logic Family: ABT
  • Logic Type: CMOS
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: -32 mA, 64 mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-24

Performance Advantages

The SN74ABT646PWR is optimized for use in applications requiring high-speed data transfer and low power consumption. It boasts a wide operating voltage range and is capable of driving heavy loads while maintaining speed and signal integrity. The device's bus-hold data inputs eliminate the need for external pull-up resistors, simplifying design and reducing board space.

Applications

This versatile component is suitable for a broad range of applications, including:

  • Data communication systems
  • Memory transfer and storage
  • Bus interface or signal buffering
  • Microprocessor or microcontroller systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ABT646PWR is no exception. It is designed to meet the rigorous standards of the industrial and commercial markets, ensuring reliable performance in a variety of environmental conditions.

Environmental Compliance

The SN74ABT646PWR is compliant with RoHS standards, reflecting Texas Instruments' dedication to environmental responsibility. Customers can trust that this product meets current regulations for hazardous substance restrictions.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess