EN
  • EN
  • DE

SN74ABT646DGVRG4

Part No SN74ABT646DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER DUAL 24TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TVSOP
Win Source Part Number 1099079-SN74ABT646DGVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT646DGVRG4 CAD Model

Description

Product Overview: SN74ABT646DGVRG4

The SN74ABT646DGVRG4 is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. As an octal bus transceiver and register with 3-state outputs, this device is ideal for bidirectional communication between data buses. The SN74ABT646DGVRG4 offers a robust feature set that makes it suitable for a wide range of applications, including computing, networking, and industrial systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, which provides the perfect balance between high-speed operation and low power consumption.
  • Functionality: It features eight D-type flip-flops that serve as temporary storage for the A and B buses, with the capability to perform store-and-forward operations.
  • Flexibility: The SN74ABT646DGVRG4 supports both 8-bit and 16-bit bus systems, thanks to its dual-octal structure. This makes it versatile for various data width requirements.
  • Speed: With a typical tpd (propagation delay time) of 3.8 ns, it ensures high-speed data transfer between buses, minimizing system latency.
  • Power Supply: This device operates at a nominal voltage of 5V, which is compatible with many standard digital systems.
  • Package: Housed in a compact 24-pin TVSOP (Thin Very Small Outline Package), the SN74ABT646DGVRG4 is designed for space-saving on PCBs (Printed Circuit Boards).
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability under various environmental conditions.

Applications

The SN74ABT646DGVRG4's versatility allows it to be used in a multitude of applications, including:

  • Memory buffering and storage
  • Data communication systems
  • Peripheral interfacing
  • Microprocessor or microcontroller bus interfacing
  • Networking equipment such as routers and switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT646DGVRG4 is no exception. It is subjected to rigorous testing standards to ensure it meets the high-quality benchmarks expected from a TI product. With its robust design and advanced features, the SN74ABT646DGVRG4 is an excellent choice for designers looking for a reliable bus transceiver and register solution.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess