EN
  • EN
  • DE

SN74ABT646APWR

Part No SN74ABT646APWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS AND REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1253174-SN74ABT646APWR
Manufacturer Homepage www.ti.com
Family Name SN74ABT646
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT646APWR CAD Model

Description

SN74ABT646APWR Octal Bus Transceivers and Registers

The SN74ABT646APWR is a high-performance integrated circuit from Texas Instruments designed to provide bidirectional communication and storage functionality in digital systems. It is an essential component for applications requiring efficient data transfer and storage between two buses. This device is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar with the low power consumption of CMOS.

The SN74ABT646APWR features eight bidirectional transceivers and D-type flip-flops that can be operated as two separate octal bus transceivers or combined to function as a single 16-bit bus transceiver. Each byte has separate control inputs which can be used to put the output in either a high-impedance state or a low-impedance state, thus enabling the device to interface with different bus configurations.

Key specifications of the SN74ABT646APWR include:

  • Logic Type: Octal Bus Transceiver/Register with 3-State Outputs
  • Number of Bits per Element: 8
  • Number of Elements: 2
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-24
  • Supply Voltage: 4.5V to 5.5V
  • Logic Level - Low: ≤0.8V
  • Logic Level - High: ≥2V

With its dual-functionality, the SN74ABT646APWR can be used in a wide range of applications, including data exchange between different systems, memory buffering, and bus isolation. Its fast data transfer rate and the ability to drive heavily loaded bus lines with up to 64 mA of bus-capable output make it ideal for high-speed data paths in computing and telecommunications systems.

The device is available in a space-saving TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for compact PCB layouts. Its robust design ensures reliable operation even under challenging conditions, and the extended temperature range makes it suitable for industrial applications.

For designers and engineers looking for a versatile and high-performance solution for bus transceiver and register applications, the SN74ABT646APWR from Texas Instruments stands out as a top choice, delivering both functionality and reliability in a single package.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess