EN
  • EN
  • DE

SN74ABT623DW

Part No SN74ABT623DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABT623
Other Names SN74ABT623DWG4,TEXTISSN74ABT623DW,2156-SN74ABT623DW,296-4044-5,-296-4044-5,-SN74ABT623DWR,SN74ABT623DWG4,-296-4044-5,SN74ABT623DWE4,SN74ABT623DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260093-SN74ABT623DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT623DW CAD Model

Description

The SN74ABT623DW is a high-performance integrated circuit designed and manufactured by the renowned electronics company Texas Instruments. This device falls under the category of Octal Bus Transceivers with 3-state outputs and is part of the advanced BiCMOS technology family ABT. It is specifically designed to facilitate bidirectional communication between two buses or data pathways, making it an essential component in digital systems where data transfer and bus management are critical.

The SN74ABT623DW operates with a wide supply voltage range of 4.5V to 5.5V, which allows for compatibility with most TTL (Transistor-Transistor Logic) circuits. This flexibility ensures that the device can be used in various applications, from simple logic control to more complex data transfer systems.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for simultaneous two-way data flow.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a single bus without interference.
  • High-Speed Operation: With ABT technology, the SN74ABT623DW provides high-speed data transfer with reduced power consumption.
  • Robust Design: The device is encapsulated in a 24-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the SN74ABT623DW makes it suitable for a wide range of applications. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Microprocessor or microcontroller bus interfaces
  • Memory buffering and bus extension
  • Peripheral drivers where high-speed, low-power operation is required

In summary, the SN74ABT623DW from Texas Instruments is a reliable and efficient solution for managing data transfer between buses in digital systems. Its advanced features and compatibility with TTL logic levels make it a valuable component for engineers and designers looking to optimize their digital communication needs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8743 $56.2290
70+ $1.5379 $107.6530
105+ $1.4899 $156.4395
140+ $1.4418 $201.8520
180+ $1.3938 $250.8840
245+ $1.2496 $306.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess