EN
  • EN
  • DE

SN74ABT541BPWRE4

Part No SN74ABT541BPWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABT541
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260160-SN74ABT541BPWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT541BPWRE4 CAD Model

Description

SN74ABT541BPWRE4 Octal Buffer/Driver from Texas Instruments

The SN74ABT541BPWRE4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents and voltage levels that meet the requirements of both MOS and bipolar memory subsystems. Manufactured by Texas Instruments, this integrated circuit is part of their ABT (Advanced BiCMOS Technology) range of products, which are known for their robust performance and high-speed operation.

Key Features

  • Octal Bidirectional Buffer: The device contains eight independent bidirectional buffers that provide high-capacity I/O interfacing with performance that is critical for data communication in advanced computing systems.
  • 3-State Outputs: Each buffer has a corresponding 3-state output that can be used to disable the output stage, allowing for connection to a bus without affecting the bus line.
  • High-Drive Capability: The SN74ABT541BPWRE4 can drive up to -32 mA in the low state and 64 mA in the high state, making it suitable for driving heavy loads or for bus-termination applications.
  • Operational Voltage Range: It operates at a nominal voltage of 5V, which is compatible with many logic systems, and it offers a wide data bandwidth due to its high-speed performance.
  • Reduced Power Consumption: The device features a reduced power-up output impedance, which minimizes the current spike during power-up, thus reducing overall power consumption.
  • Package and Temperature: The SN74ABT541BPWRE4 is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, and it operates over a wide temperature range, making it suitable for various industrial applications.

Applications

The versatility of the SN74ABT541BPWRE4 makes it suitable for a wide range of applications, including:

  • Memory drivers
  • Data bus drivers
  • Input/output port drivers
  • Backplane drivers

With its ability to interface between different voltage and current levels, the SN74ABT541BPWRE4 is an ideal choice for systems that require robust and reliable data transmission. Texas Instruments' commitment to quality ensures that this product will provide efficient and reliable performance in any application it is used in.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9561 $52.5855
130+ $0.7845 $101.9850
200+ $0.7600 $152.0000
275+ $0.7355 $202.2625
355+ $0.7110 $252.4050
475+ $0.6374 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess