EN
  • EN
  • DE

SN74ABT5403DWE4

Part No SN74ABT5403DWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 12 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 12
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5403
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260075-SN74ABT5403DWE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT5403DWE4 CAD Model

Description

The SN74ABT5403DWE4 is a high-performance, octal buffer/line driver designed to meet the requirements for driving highly capacitive or relatively low-impedance loads over long lines. Manufactured by Texas Instruments, this integrated circuit is ideal for memory address driving and all TTL-level bus-oriented applications. With its advanced BiCMOS technology, the SN74ABT5403DWE4 provides both high-speed operation and a significant reduction in power consumption compared to standard bipolar circuits.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL-level systems
  • Output Current: -32mA / 64mA, allowing for driving capacitive loads and ensuring robust performance
  • Propagation Delay Time: Fast propagation delay times to maintain signal integrity across distances
  • IC Package Type: SOIC, with a wide-body (DW) 24-pin package allowing for a compact PCB footprint
  • Temperature Range: -40°C to 85°C, providing reliable operation in a broad range of environments

Applications:

  • Memory Address Drivers
  • Bus-Oriented Systems
  • Data Transmission Lines
  • Backplane Driving
  • Input/Output Port Expansion

The SN74ABT5403DWE4 is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its robust design and advanced technology, this product from Texas Instruments ensures minimal power consumption while providing high-speed data transfer capabilities. Its wide-body SOIC package ensures ease of integration into a variety of electronic systems, making it a versatile choice for designers looking to enhance the performance of their digital systems.

With the SN74ABT5403DWE4, Texas Instruments continues its tradition of providing innovative semiconductor solutions that meet the evolving needs of modern electronics. Whether used in computing, communication, or consumer electronics, this octal buffer/line driver stands out for its reliability, efficiency, and high-speed operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess