EN
  • EN
  • DE

SN74ABT5401DWE4

Part No SN74ABT5401DWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 28SOIC / Buffer, Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5401
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260078-SN74ABT5401DWE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT5401DWE4 CAD Model

Description

Product Overview: SN74ABT5401DWE4

The SN74ABT5401DWE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, known for its ability to provide both high speed and low power consumption. The SN74ABT5401DWE4 is an octal buffer and line driver with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

This device features eight inverters with individual output-enable (OE) inputs, which provides the flexibility to control each channel separately. The 3-state outputs are capable of sinking 64 mA and sourcing 32 mA, making the SN74ABT5401DWE4 suitable for interfacing with high-capacity bus lines in a system. The outputs are also designed to be latch-up resistant, which enhances the device's reliability in complex electronic systems.

Applications

The SN74ABT5401DWE4 is commonly used in a variety of digital applications, including:

  • Data communication systems
  • Memory address driving
  • Bus interfacing
  • Signal buffering
  • Backplane driving

Its robust design ensures that it can handle the demands of high-speed data transmission while maintaining signal integrity. The device's compatibility with 5V systems makes it suitable for legacy and modern digital systems alike.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ABT5401DWE4 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Whether you're designing a new system or upgrading an existing one, the SN74ABT5401DWE4 from Texas Instruments is a reliable and versatile choice that will meet your digital logic needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess