EN
  • EN
  • DE

SN74ABT3614-30PCB

Part No SN74ABT3614-30PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SNC FIFO MEM 64X36X2 120HLQFP / Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ABT3614
Other Names 2156-SN74ABT3614-30PCB-TI,-SN74ABT3614-30PCBR,296-4000R,-296-4000,-296-4000,296-4000,TEXTISSN74ABT3614-30PCB
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258911-SN74ABT3614-30PCB
Ultra Librarian 3D Model Ultra Librarian SN74ABT3614-30PCB CAD Model

Description

The SN74ABT3614-30PCB is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of demanding digital systems. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar with the low power of CMOS technologies.

Key Features

  • Speed: The SN74ABT3614-30PCB is designed for very high-speed operation, with a typical clock frequency of 30MHz, making it suitable for high-speed data processing and communication systems.
  • High Output Drive: This product can drive a significant amount of current, allowing it to control other logic devices, LEDs, or small relays effectively.
  • Low Power Consumption: Despite its high performance, the device maintains low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications

The SN74ABT3614-30PCB is versatile and can be used in a range of applications. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Computer motherboards
  • Industrial control systems

Package and Quality

The device is offered in a PCB (Plastic Ceramic Composite) package, ensuring robust physical protection and good thermal characteristics for reliable operation. Texas Instruments is known for its commitment to quality, and the SN74ABT3614-30PCB is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that integrating the SN74ABT3614-30PCB into your design is as smooth and efficient as possible.

Whether you're developing a new high-speed digital system or upgrading an existing one, the SN74ABT3614-30PCB from Texas Instruments is a reliable and high-performing choice that delivers the quality and performance the industry has come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess