EN
  • EN
  • DE

XRD9826ACD-F

Part No XRD9826ACD-F
Manufacturer MaxLinear Inc
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 16BIT 20SOIC / 3 Channel AFE 16 Bit 200 mW 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr MaxLinear, Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 3
Power (Watts) 200 mW
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 37
Win Source Part Number 1105969-XRD9826ACD-F
Ultra Librarian 3D Model Ultra Librarian XRD9826ACD-F CAD Model

Description

The XRD9826ACD-F is an obsolete product manufactured by MaxLinear, Inc.

  • Type: Integrated circuit (IC)
  • Category: Data Acquisition - Analog Front End (AFE)
  • Resolution: 16-bit
  • Voltage Supply (Analog): 3V to 5.5V
  • Voltage Supply (Digital): 3V to 5.5V
  • Channels: Three
  • Mounting: SMD (SMT) mountable
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Use: general purposes

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess