EN
  • EN
  • DE

SN74ABT3612-20PQ

Part No SN74ABT3612-20PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 64X36X2 132-QFP / Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ABT3612
Other Names -SN74ABT3612-20PQR,296-3987,-296-3987,296-3987R,2156-SN74ABT3612-20PQ-TI,-296-3987,TEXTISSN74ABT3612-20PQ
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258907-SN74ABT3612-20PQ
Ultra Librarian 3D Model Ultra Librarian SN74ABT3612-20PQ CAD Model

Description

SN74ABT3612-20PQ: High-Speed CMOS EPROM from Texas Instruments

The SN74ABT3612-20PQ is a high-performance, 512 x 18 synchronous FIFO memory from Texas Instruments, designed to provide reliable, high-speed data buffering in advanced computing and digital systems. This FIFO (First-In, First-Out) memory chip is a crucial component for managing data flows between mismatched speed processors, interfaces, or buses, ensuring smooth and efficient data transfer without loss or corruption.

Key Features:

  • High Capacity: With a storage depth of 512 words and 18 bits per word, the SN74ABT3612-20PQ offers ample buffering for demanding applications.
  • Speed: The device boasts a fast access time, making it suitable for high-speed operations that require quick data retrieval and storage.
  • Flexible Operation: It operates in both synchronous and asynchronous modes, providing versatility for a variety of system clock configurations.
  • Programmable Features: Users can program the FIFO's almost-full and almost-empty flags, allowing for customizable thresholds that match specific system requirements.
  • Reliable Data Integrity: The SN74ABT3612-20PQ includes built-in features to maintain data integrity, such as error flags for overflow and underflow conditions.

Applications:

The SN74ABT3612-20PQ is ideal for applications where data buffering is critical, such as:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Multi-processor systems
  • Real-time video and graphics processing
  • Industrial control systems

Technical Specifications:

  • Package: The device comes in a 64-pin plastic PQFP (Plastic Quad Flat Pack), which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Power Supply: It operates on a single 5V power supply, minimizing power consumption and allowing for easy integration into existing systems.
  • Temperature Range: The SN74ABT3612-20PQ is designed to perform reliably over an industrial temperature range, ensuring stable operation under varying environmental conditions.

Overall, the SN74ABT3612-20PQ from Texas Instruments is a robust and versatile FIFO memory solution that provides high-speed data buffering capabilities to enhance system performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess