EN
  • EN
  • DE

SN74ABT245BDGVR

Part No SN74ABT245BDGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74ABT245
Other Names 296-3969-6,-SN74ABT245BDGVRG4,TEXTISSN74ABT245BDGVR,-SN74ABT245BDGVRR,2156-SN74ABT245BDGVR,-SN74ABT245BDGVRE4,-SN74ABT245BDGVRE4R,296-3969-1R,296-3969-2R,SN74ABT245BDGVRE4,-SN74ABT245BDGVRG4R,SN74ABT245BDGVRG4,-296-3969-1,SN74ABT245BDGVRG4,SN74ABT245BDGVRE4,296-3969-1,-296-3969-1,296-3969-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260173-SN74ABT245BDGVR
Ultra Librarian 3D Model Ultra Librarian SN74ABT245BDGVR CAD Model

Description

SN74ABT245BDGVR Octal Bus Transceiver from Texas Instruments

The SN74ABT245BDGVR is a high-quality octal bus transceiver designed by Texas Instruments, renowned for its precision and reliability in the semiconductor industry. This integrated circuit is part of the ABT family, which is known for its advanced bicmos technology that combines the low power consumption of CMOS with the speed and drive capabilities of bipolar transistors.

Featuring eight bidirectional data lines, the SN74ABT245BDGVR is optimized for balanced propagation delay and transition times, making it an excellent choice for interfacing between different voltage levels. It operates as two separate four-bit bus transceivers with individual output-enable (OE) signals, allowing for greater flexibility in control and directionality of data flow.

This device is capable of driving 24mA outputs, ensuring strong signal transmission over bus lines and compatibility with multiple receivers. The SN74ABT245BDGVR also boasts a wide operating voltage range of 4.5V to 5.5V, which allows it to be used in various logic-level environments.

One of the key features of the SN74ABT245BDGVR is its packaging. It comes in a compact TVSOP (Thin Very Small Outline Package) with 20 pins, which minimizes the footprint on printed circuit boards and is ideal for space-constrained applications. This package is also characterized by its excellent thermal dissipation properties, contributing to the device's overall performance and longevity.

The SN74ABT245BDGVR is designed with the stringent quality standards that Texas Instruments is known for, ensuring high durability and performance consistency. Its inputs and outputs are protected against electrostatic discharge (ESD) events, further enhancing its robustness for use in industrial and commercial applications.

Whether you are designing data buses for computers, communication equipment, or sophisticated control systems, the SN74ABT245BDGVR from Texas Instruments is a reliable and efficient solution for your data transmission needs. Its combination of speed, power efficiency, and packaging makes it a versatile choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5460 $54.1100
80+ $1.2685 $101.4800
125+ $1.2289 $153.6125
170+ $1.1892 $202.1640
220+ $1.1496 $252.9120
295+ $1.0307 $304.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess