EN
  • EN
  • DE

SN74ABT240ADBLE

Part No SN74ABT240ADBLE
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ABT SERIES, 4-BIT / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT240
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670443-SN74ABT240ADBLE
Ultra Librarian 3D Model Ultra Librarian SN74ABT240ADBLE CAD Model

Description

SN74ABT240ADBLE: An Overview

The SN74ABT240ADBLE is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide reliable bidirectional communication and interfacing solutions. This integrated circuit is a part of the ABT family, which stands for Advanced BiCMOS Technology, indicating its robustness and efficiency in handling digital signals. The device is specifically crafted to deliver the driving capability and signal integrity required in demanding applications.

Key Features

  • Octal Bidirectional Interface: With eight bidirectional data paths, the SN74ABT240ADBLE is capable of handling multiple data lines simultaneously, making it ideal for parallel data bus applications.
  • Advanced BiCMOS Technology: The ABT series is known for its high-speed operation and reduced power consumption, thanks to the BiCMOS fabrication process that combines the best of Bipolar and CMOS transistors.
  • 3-State Outputs: The inclusion of 3-state output enables the device to be used in bus-oriented systems by allowing the outputs to be disconnected from the bus during not-in-use or standby conditions.
  • Operational Versatility: The device can operate over a wide range of voltages, typically from 4.5V to 5.5V, which is compatible with most 5V systems.

Performance and Reliability

The SN74ABT240ADBLE is designed to maintain signal integrity even at high switching speeds, which is a critical feature for modern digital systems. It offers a balanced propagation delay and transition times, ensuring reliable and synchronous data transfer. This device is also characterized by its low input capacitance and reduced crosstalk, which contribute to its exceptional performance.

Applications

Due to its high drive and fast switching characteristics, the SN74ABT240ADBLE is suitable for a wide range of applications. It is commonly used in:

  • Data buses in computers and peripherals
  • Communication systems
  • Test equipment
  • High-speed data acquisition systems

Package and Quality

The device comes in a DBLE package, which is a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for effective heat dissipation and good electrical performance. Texas Instruments' commitment to quality ensures that the SN74ABT240ADBLE meets stringent industry standards for reliability and longevity.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess