EN
  • EN
  • DE

SN74ABT2245N

Part No SN74ABT2245N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ABT2245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3957-5, -SN74ABT2245N-NDR, -SN74ABT2245NE4-NDR, -296-3957-5, -296-3957-5-ND, -SN74ABT2245NE4
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934477-SN74ABT2245N
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245N CAD Model

Description

The SN74ABT2245N from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the ABT family, known for its advanced biCMOS technology, which ensures high-speed operation while maintaining low power consumption.

Key Features

  • Octal Bidirectional Transceiver: The SN74ABT2245N features eight bidirectional data lines that enable two-way communication between buses, making it ideal for multiplexed data transmission.
  • Operational Voltage: It operates at a voltage range of 4.5V to 5.5V, providing compatibility with TTL logic levels.
  • High-Speed Data Transfer: With a typical data transfer speed of 6.5 ns, this transceiver is suitable for high-speed data transfer applications.
  • Output Drive Capability: The device is capable of driving 64 mA at the outputs, ensuring strong signal transmission even under load.
  • Control Pins: Direction control (DIR) and output enable (OE) pins provide added flexibility, allowing for easy control over data flow and output states.

Applications

The SN74ABT2245N is widely used in a variety of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and memory devices.
  • Data communication systems where bidirectional data flow is required.
  • Peripheral drivers where data integrity and high-speed are critical.

Package and Quality

The device comes in a 20-pin PDIP (Plastic Dual-In-line Package) which is robust and suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. Texas Instruments ensures high-quality standards, and the SN74ABT2245N is no exception, offering reliable performance for critical digital communication tasks.

Environmental and Regulatory Compliance

The SN74ABT2245N is designed to meet or exceed industry standards for environmental compliance, including RoHS and Green Product requirements, ensuring both ecological responsibility and global market compatibility.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6110 $51.9350
200+ $0.5013 $100.2600
310+ $0.4857 $150.5670
430+ $0.4700 $202.1000
555+ $0.4543 $252.1365
740+ $0.4073 $301.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess