EN
  • EN
  • DE

TPS22965DSGT

Part No TPS22965DSGT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Supply Voltage - Operating 0.8 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 081610-TPS22965DSGT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22965DSGT CAD Model

Description

Overview of Texas Instruments TPS22965DSGT

The TPS22965DSGT from Texas Instruments is a state-of-the-art load switch designed to provide a high-performance power management solution for a variety of applications. This compact device integrates multiple features to ensure efficient control and protection of power supplies in electronic circuits.

Key Features

  • Input Voltage Range: The TPS22965DSGT operates over a wide input voltage range from 0.9V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RON) of just 8.7 mΩ at a VBIAS of 5V, ensuring minimal voltage drop and power loss across the switch during operation.
  • Current Handling: It is capable of handling continuous current up to 6A, providing ample throughput for most power distribution requirements.
  • Quick Output Discharge: An integrated quick output discharge transistor (QOD) ensures that the output voltage is rapidly discharged when the switch is turned off, preventing any unwanted power residue on the load.
  • Protection Features: The device includes over-current and over-temperature protection, enhancing system reliability by preventing damage due to excessive power or heat conditions.
  • Controlled Slew Rate: The TPS22965DSGT features a controlled slew rate to minimize inrush current, which helps to reduce noise and voltage spikes in sensitive applications.

Applications

The versatile nature of the TPS22965DSGT makes it an excellent choice for a wide range of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • Enterprise Systems and Servers
  • Power Supplies and Power Distribution Systems
  • Industrial and Automotive Electronics

Package and Availability

The TPS22965DSGT is offered in a compact WSON-8 (DSG) package, which is optimized for space-constrained applications. Its small footprint and low profile make it ideal for portable and space-sensitive designs. The device is available for order from Texas Instruments and authorized distributors, ensuring ready availability for both prototype development and mass production.

With its robust performance, comprehensive protection features, and versatile application range, the TPS22965DSGT is a powerful solution for modern electronic power management needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3984 $51.7920
310+ $0.3269 $101.3390
475+ $0.3167 $150.4325
655+ $0.3065 $200.7575
845+ $0.2963 $250.3735
1,130+ $0.2656 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,380 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess