EN
  • EN
  • DE

SN74ABT2244ANS

Part No SN74ABT2244ANS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74ABT2244
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 734550-SN74ABT2244ANS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT2244ANS CAD Model

Description

The SN74ABT2244ANS, manufactured by Texas Instruments, is an octal buffer and line driver designed to be used in applications that require high drive current and low output impedance. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, providing both high-speed operation and reduced power consumption.

Key Features:

  • High-Speed Operation: The SN74ABT2244ANS is capable of operating at high speeds, with a typical shift time of only 3.6 ns, making it suitable for high-performance applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power dissipation, which is crucial for energy-efficient designs.
  • Dual Output Enable: It features two output enable (OE) inputs, which allow the user to control the outputs in pairs, providing greater flexibility in signal management.
  • BiCMOS Technology: The utilization of BiCMOS technology allows for the optimal combination of the high-speed performance of bipolar transistors with the power-saving features of CMOS technology.
  • Bus Hold Data Inputs: The SN74ABT2244ANS comes equipped with bus hold data inputs that eliminate the need for external pull-up or pull-down resistors and simplify the design process.
  • Wide Operating Range: This device supports a wide operating voltage range from 4.5V to 5.5V, accommodating various system requirements.

Applications:

The SN74ABT2244ANS is versatile and can be used in a range of applications, including:

  • Bus interface buffers
  • Drive heavy loads
  • Memory address drivers
  • Data transmission lines

Package and Quality:

The device comes in a 20-pin SOP (Small Outline Package) which is suitable for surface-mount technology (SMT) and ensures a compact footprint on PCBs (Printed Circuit Boards). Texas Instruments is committed to high standards of quality and reliability, and the SN74ABT2244ANS is no exception, meeting or exceeding industry standards for performance and durability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
275+ $0.3662 $100.7050
425+ $0.3547 $150.7475
585+ $0.3433 $200.8305
755+ $0.3318 $250.5090
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess