EN
  • EN
  • DE

SN74ABT18646PM

Part No SN74ABT18646PM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description WITH 18-BIT TRANSCEIVER AND REGISTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tray
Logic Type Scan Test Device With Transceivers And Registers
Supply Voltage 4.5 V ~ 5.5 V
Resolution 18
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
RoHS State Request Verification
Win Source Part Number 1253118-SN74ABT18646PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT18646
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT18646PM CAD Model

Description

SN74ABT18646PM: 18-Bit Universal Bus Transceivers with 3-State Outputs

The SN74ABT18646PM from Texas Instruments is a high-performance, 18-bit universal bus transceiver that is designed to facilitate bidirectional communication between two buses. This integrated circuit (IC) is part of the ABT family, which is known for its advanced BiCMOS technology, providing a perfect balance between speed and power consumption.

With its dual-in-line 56-pin plastic SSOP (Shrink Small Outline Package), the SN74ABT18646PM is engineered for space-efficient applications where board real estate is at a premium. The device is capable of operating over a wide temperature range, making it suitable for various industrial and commercial environments.

The transceiver features two separate 18-bit bus transceiver sections, each with 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system, enabling high-speed data transfer while maintaining a high degree of signal integrity. This is particularly useful in applications such as data multiplexing, memory interleaving, and bidirectional data paths on multi-master buses.

The SN74ABT18646PM is equipped with control functions that are independent of each other, providing flexibility in operation. The output-enable (OE) inputs and direction (DIR) inputs determine the direction of data flow and the active state of the outputs. In addition, the device has a latch-up performance that exceeds 250 mA per JESD 17, ensuring robust performance in the event of over-current conditions.

For systems requiring logic-level translation, the SN74ABT18646PM operates with a 5-V VCC supply while maintaining compatibility with TTL input and output logic levels. This makes it an ideal choice for interfacing between 5-V and 3.3-V systems, or for upgrading legacy systems that require higher performance without changing the logic voltage.

Overall, the SN74ABT18646PM is a versatile and reliable solution for designers looking to improve data bus efficiency and performance. Its advanced features and Texas Instruments' commitment to quality make it a valuable component in a wide range of digital applications, including servers, networking equipment, and high-speed data processing systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6224 $52.9792
19+ $5.4338 $103.2422
29+ $5.2640 $152.6560
40+ $5.0942 $203.7680
51+ $4.9244 $251.1444
68+ $4.4149 $300.2132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess