SN74HCT541DWE4 Octal Buffer/Line Driver from Texas Instruments
The SN74HCT541DWE4 is a high-performance, octal buffer and line driver designed to interface with 5V systems. Manufactured by Texas Instruments, this integrated circuit is part of the HCT family, which is characterized by its high noise immunity and low power consumption. The device is specifically designed to drive bus lines or buffer memory address registers, which makes it an excellent choice for a wide range of applications in computing, telecommunication, and industrial systems.
Key Features:
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: -6 mA, 6 mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package / Case: 20-SOIC (0.295", 7.50mm Width)
Product Details:
The SN74HCT541DWE4 offers a convenient solution for interfacing between 5V and lower voltage systems, thanks to its bidirectional transceiver functionality. Its inputs are TTL-compatible, which allows for direct interfacing with TTL logic levels without the need for external components. The device features eight non-inverting buffers with 3-state outputs, which can be used independently or tied together for wider applications.
This IC has a robust design that ensures reliable operation even in tough environmental conditions, with an operating temperature range from -40°C to 85°C. It is packaged in a 20-SOIC format, which is suitable for surface mount technology (SMT) and is widely used in modern electronic assemblies for its space-saving advantages.
Applications:
The versatility of the SN74HCT541DWE4 makes it suitable for a variety of applications, including:
- Bus driving
- Memory address driving
- Data transmission systems
- Signal buffering in communication devices
- Input/output port expansion
With its ability to drive heavy loads and provide high current at the outputs, the SN74HCT541DWE4 is an essential component for ensuring signal integrity in complex digital systems.