The SN74ABT16541ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar transistors with the low power consumption of CMOS technology. The product is packaged in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications.
Key Features
- Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, accommodating a standard 5V supply voltage.
- Output Current: Capable of sourcing and sinking high current levels, ideal for driving heavy loads.
- Technology: Advanced BiCMOS technology offers a blend of speed and power efficiency.
- Package: 48-Pin TSSOP provides a space-saving solution for PCB designs.
Performance
The SN74ABT16541ADGG is designed to deliver high-speed performance while maintaining low power dissipation. It is suitable for interfacing with high-capacity memory and has been optimized for signal distribution and data path applications. The 16-bit width makes it ideal for parallel data processing and transfer operations.
Applications
This versatile buffer/line driver can be used in a wide range of applications, including:
- Memory address driving
- Data communication and signal distribution
- Bus interface and extension
- Backplane driving
- Microprocessor or microcontroller interfacing
Quality and Reliability
Texas Instruments is committed to providing high-quality products. The SN74ABT16541ADGG is no exception and has undergone rigorous testing to ensure its performance and reliability. The device is also supported by Texas Instruments' extensive technical resources, including datasheets, application notes, and design support.
For detailed technical specifications, application support, and ordering information, visit the Texas Instruments website or contact an authorized distributor.