EN
  • EN
  • DE

SN74ABT162827ADLR

Part No SN74ABT162827ADLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74ABT162827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29927-2, 296-29927-1, 74ABT162827ADLRG4, -296-29927-1-ND, SN74ABT162827ADLR-ND, -296-29927-1, -74ABT162827ADLRG4, -SN74ABT162827ADLR-NDR, -74ABT162827ADLRG4-NDR, 296-29927-6, 74ABT162827ADLRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896379-SN74ABT162827ADLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT162827ADLR CAD Model

Description

SN74ABT162827ADLR - Texas Instruments

The SN74ABT162827ADLR is a high-performance, 20-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit (IC) is part of the ABT family, known for its advanced biCMOS technology. It is specifically tailored to deliver both high-speed operation and the capability to drive heavy loads, making it an ideal choice for interfacing with bus lines in a wide array of applications.

With its 20-bit width, the SN74ABT162827ADLR is capable of driving bus lines or buffering the memory address register in computer systems. It offers two sets of ten FET bus switches with Schottky diode clamps on the outputs, which provide increased speed and reduce power consumption. This feature is particularly important in systems where fast switching and low power are crucial.

The IC operates from a 4.5V to 5.5V VCC supply, making it compatible with TTL levels, and it can support over-voltage tolerant inputs up to 5.5V, which adds to its robustness and reliability. The SN74ABT162827ADLR is equipped with both 3-state outputs and control inputs, which are organized as two sets of ten bits, each with its own output-enable (OE) input. This allows for greater flexibility in controlling the flow of data through the buffer.

Designed in a compact 56-pin SSOP (Shrink Small-Outline Package), the SN74ABT162827ADLR saves valuable board space without compromising performance. This package is also well-suited for automated surface-mount assembly processes, facilitating its integration into a variety of electronic systems.

Whether utilized in computer systems, networking equipment, or digital signal processing, the SN74ABT162827ADLR from Texas Instruments provides designers with a reliable and efficient solution for high-speed data buffering and driving applications. Its blend of speed, power efficiency, and packaging makes it a versatile component in the design of high-performance electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0601 $56.4207
16+ $6.6134 $105.8144
24+ $6.4067 $153.7608
33+ $6.2001 $204.6033
42+ $5.9934 $251.7228
56+ $5.3734 $300.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess