EN
  • EN
  • DE

SZMM3Z13VT1G

Part No SZMM3Z13VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 13.2 V
Tolerance ±2.2%
Power - Max 300 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZMM3
Other Names SZMM3Z13VT1G,SZMM3Z13VT1GOSTR,SZMM3Z13VT1GOSDKR,SZMM3Z13VT1GOSCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279704-SZMM3Z13VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z13VT1G CAD Model

Description

ON Semiconductor SZMM3Z13VT1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMM3Z13VT1G is a high-precision Zener voltage regulator diode designed for a wide range of applications requiring voltage regulation. This surface-mount device (SMD) is part of ON Semiconductor's robust Zener diode product line and it is particularly suitable for use in situations where space is at a premium and reliable voltage regulation is a must.

Key Features

  • Voltage Regulation: Offers a nominal Zener voltage of 13V, providing a stable reference voltage for various circuits.
  • Power Dissipation: Capable of dissipating up to 300mW of power, ensuring stable operation under typical environmental conditions.
  • Tolerance: Features a tight voltage tolerance of ±5%, allowing for precise voltage regulation and stability.
  • Package: Comes in an ultra-small SOD-323 package, making it ideal for high-density circuit boards and compact electronic assemblies.
  • Temperature Stability: Offers excellent stability over a broad operating temperature range, maintaining consistent performance from -55°C to +150°C.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, ensuring high-quality and reliable components.

Applications

The SZMM3Z13VT1G Zener diode is versatile and can be used in a variety of electronic applications, including:

  • Voltage regulation in consumer electronics
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Other electronic devices requiring a stable voltage reference

Environmental and Regulatory Compliance

The SZMM3Z13VT1G is compliant with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant components. This commitment to environmental sustainability makes it suitable for use in products sold in regions with strict environmental regulations.

With its combination of precision voltage regulation, compact form factor, and reliable performance, the ON Semiconductor SZMM3Z13VT1G Zener diode is an excellent choice for designers and engineers looking for a high-quality voltage regulator solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess