EN
  • EN
  • DE

HMC942LP4E

Part No HMC942LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 ACTIVE 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier General Purpose 25GHz ~ 31GHz Active Frequency Multiplier 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920535-HMC942LP4E
Ultra Librarian 3D Model Ultra Librarian HMC942LP4E CAD Model

Description

The HMC942LP4E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that is a part of their Hittite Microwave product line. This device is well-suited for RF and microwave applications across a broad range of industries, including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC942LP4E operates over a wide frequency range, with an RF and LO frequency from 24 GHz to 34 GHz and an IF frequency from DC to 5 GHz, making it versatile for various high-frequency mixing applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity and minimizes signal degradation during the mixing process.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 25 dB, which helps to reduce crosstalk and improve the overall performance of the system in which it is used.
  • Input IP3: It features a high input third-order intercept point (IP3) of 25 dBm, providing robust linearity performance, which is crucial in maintaining signal fidelity when handling high-power signals or in environments with strong interfering signals.
  • Package: The HMC942LP4E comes in a compact 4x4 mm QFN package, which allows for efficient use of board space in dense circuit designs.

Applications

The HMC942LP4E is designed for use in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Military radar and sensors
  • Test equipment and sensors
  • Space and satellite communications systems

Conclusion

In conclusion, the HMC942LP4E from Analog Devices Inc. is a robust and reliable mixer that provides excellent performance for sophisticated RF and microwave systems. Its wide frequency range, low conversion loss, and high linearity make it an ideal choice for designers looking to optimize their high-frequency signal chains.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1362 $74.2724
4+ $30.4707 $121.8828
6+ $29.5186 $177.1116
9+ $28.5663 $257.0967
11+ $27.6141 $303.7551
14+ $24.7574 $346.6036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess