EN
  • EN
  • DE

SN74ABT162825DLR

Part No SN74ABT162825DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 56SSOP / Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT162825
Other Names 2156-SN74ABT162825DLR,TEXTISSN74ABT162825DLR,2156-SN74ABT162825DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260140-SN74ABT162825DLR
Ultra Librarian 3D Model Ultra Librarian SN74ABT162825DLR CAD Model

Description

Product Overview: SN74ABT162825DLR

The SN74ABT162825DLR is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This particular IC is part of the ABT (Advanced BiCMOS Technology) family, which combines the high speed of bipolar with the low power of CMOS to deliver superior performance.

Key Features

  • Logic Type: 16-Bit Bus Transceiver with 3-State Outputs
  • Supply Voltage Range: 4.5V to 5.5V, accommodating standard 5V operating conditions.
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications.
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width), providing a compact form factor.
  • Data Flow Direction: Bi-Directional, allowing for flexible data communication.
  • Output Current: -32mA, 64mA, ensuring robust signal driving capabilities.
  • Logic Level - Low: 0.8V, Logic Level - High: 2V, which are compatible with standard TTL levels.

Applications

The SN74ABT162825DLR is designed for asynchronous communication between data buses. Its ability to transfer data from the A bus to the B bus or vice versa, depending on the logic level at the direction-control (DIR) input, makes it highly versatile. The output-enable (OE) input can disable the device so that the buses are effectively isolated. This makes the SN74ABT162825DLR suitable for a wide array of applications, including:

  • Memory-interfacing functions
  • Data communication systems
  • Data multiplexing
  • Bus isolation and switching

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ABT162825DLR is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. Whether you are designing a new system or upgrading an existing one, the SN74ABT162825DLR provides the speed, power efficiency, and reliability required for today's digital circuits.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess