EN
  • EN
  • DE

SN74ABT2245DBRG4

Part No SN74ABT2245DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT2245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260149-SN74ABT2245DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245DBRG4 CAD Model

Description

SN74ABT2245DBRG4 Octal Transceiver and Register from Texas Instruments

The SN74ABT2245DBRG4 is a high-performance, octal bidirectional transceiver and register designed by Texas Instruments to provide efficient data transfer between data buses. This integrated circuit is from the ABT family, which is known for its advanced BiCMOS technology, providing a perfect balance between speed and power consumption.

This device includes eight bidirectional data lines and two directional control inputs that allow either direction of data flow. The control function implementation minimizes external timing requirements. The SN74ABT2245DBRG4 can operate as two 4-bit transceivers or one 8-bit transceiver, which adds to its versatility in various applications, including data multiplexing, memory interleaving, and bidirectional data transfer in microprocessor or microcomputer-based systems.

Key features of the SN74ABT2245DBRG4 include:

  • High-speed data transfer capabilities
  • Low power consumption with the BiCMOS technology
  • Support for mixed-mode signal operation
  • Dual enable inputs for easy data flow control
  • Output ports featuring equivalent 25-Ohm series resistors, which reduce output overshoot and undershoot

The device comes in a DB-type package, specifically in a SSOP (Shrink Small-Outline Package) with 20 pins, indicated by the 'DB' suffix in its part number. This package is surface-mountable, making it suitable for compact PCB layouts and high-density mounting requirements. The 'R' in the part number indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes.

With an operating temperature range of -40°C to +85°C, the SN74ABT2245DBRG4 is designed for robust performance in a wide range of environmental conditions. Its design ensures that the device is compatible with TTL levels, which allows for easy integration into existing systems without the need for additional level-shifting hardware.

In summary, the SN74ABT2245DBRG4 from Texas Instruments is a reliable and efficient solution for high-speed bidirectional data transfer in complex digital systems. It combines speed, low power, and flexibility, making it a suitable choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess